EN
  • EN
  • DE

UPD43256AC-15L

Part No UPD43256AC-15L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32,768 X 8-BIT STATIC CMOS RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392144-UPD43256AC-15L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256AC-15L CAD Model

Description

The UPD43256AC-15L is a 256Kbit Static RAM (SRAM) manufactured by NEC. This SRAM is organized as 32K words by 8 bits and is designed for applications requiring fast access times. It's suitable for use in various memory applications where quick data retrieval is crucial.

Applications

      
  • Cache Memory: Utilized in systems where fast data access is required for frequently used information, enhancing processing speed.
  •   
  • Buffer Memory: Applied as temporary storage to handle data transfer between devices operating at different speeds, ensuring smooth data flow.
  •   
  • Microprocessor Systems: Implemented in microprocessor-based systems for storing data and instructions that need quick retrieval.
  •   
  • Embedded Systems: Integrated into embedded systems requiring rapid memory access for real-time operations.
  •   
  • Industrial Control Systems: Used in industrial automation where quick data processing is essential for control functions.

Features

      
  • High-Speed Access Time: Boasts a 15ns access time, enabling fast data retrieval and enhancing system performance.
  •   
  • Byte-Wide Organization: Organized as 32K x 8 bits, providing efficient data storage and manipulation.
  •   
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and energy-efficient devices.
  •   
  • TTL Compatible Inputs/Outputs: Facilitates seamless integration with TTL logic circuits.
  •   
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying power supply design.

Benefits

      
  • Improved System Performance: Fast access time leads to enhanced system responsiveness and overall performance.
  •   
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy usage.
  •   
  • Simplified System Design: TTL compatible inputs/outputs simplify integration into existing systems, reducing development time and costs.
  •   
  • Increased Reliability: Robust design ensures stable and reliable operation, minimizing downtime.
  •   
  • Cost-Effective Solution: Provides a balance of performance and cost for various memory applications.

Additional Details

The UPD43256AC-15L is typically available in a DIP package. It requires a single 5V power supply and includes address, data, and control signals for easy integration. This SRAM is designed to meet the requirements of high-performance memory applications, providing fast access, low power consumption, and reliable operation. It is used in a variety of applications where rapid data access is critical.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess