EN
  • EN
  • DE

UPD444016LE-12

Part No UPD444016LE-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 4M-BIT CMOS FAST SRAM 256K-WORD BY 16-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392233-UPD444016LE-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD444016LE-12 CAD Model

Description

The UPD444016LE-12 is a high-speed, low-power 4M x 4-bit CMOS Dynamic RAM manufactured by NEC. It's designed for applications requiring fast access times and minimal power consumption.

Applications

  • High-performance memory modules
  • Graphics cards
  • Cache memory
  • Digital signal processing (DSP) systems
  • High-speed data acquisition systems

Features

  • Organization: 4M x 4 bits
  • Access Time: 12ns
  • Power Supply: 3.3V
  • Refresh: Self-refresh mode available
  • Package: SOJ (Small Outline J-lead)
  • Operating Temperature: -40°C to +85°C
  • Low power consumption
  • High speed data transfer

Benefits

  • High Performance: The 12ns access time enables fast data retrieval and processing.
  • Low Power Consumption: Reduces overall system power requirements, contributing to energy efficiency.
  • Compact Size: The SOJ package allows for high-density memory configurations.
  • Reliable Operation: Designed for stable performance over a wide temperature range.
  • Easy Integration: Standard interface simplifies integration into existing systems.

Additional Details

The UPD444016LE-12 utilizes advanced CMOS technology for high speed and low power operation. It supports self-refresh mode to minimize power consumption during idle periods. The SOJ package provides excellent thermal performance and is suitable for surface mount assembly. This DRAM is designed for demanding applications where speed and power efficiency are critical.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess