EN
  • EN
  • DE

UPD6133G

Part No UPD6133G
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103400-UPD6133G
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD6133G CAD Model

Description

The UPD6133G is a remote control encoder/decoder LSI (Large Scale Integration) circuit manufactured by NEC. It's designed for use in infrared (IR) remote control systems, commonly found in consumer electronics like televisions, DVD players, air conditioners, and audio equipment. This integrated circuit is responsible for encoding button presses on a remote control into a specific IR signal pattern, and decoding those signals when received by the controlled device.

Applications:

  • Television remote controls: Encoding and decoding signals for channel selection, volume control, power on/off, and menu navigation.
  • DVD player remote controls: Controlling playback, menu access, chapter selection, and other DVD player functions.
  • Air conditioner remote controls: Adjusting temperature, fan speed, mode settings, and timer functions.
  • Audio equipment remote controls: Controlling volume, playback, input selection, and other audio settings.
  • General-purpose IR remote control systems: Enabling wireless control of various electronic devices.

Features:

  • Encoding capability: Converts button presses into unique IR signal patterns.
  • Decoding capability: Receives and interprets IR signals to determine the corresponding button press.
  • Low power consumption: Suitable for battery-powered remote controls.
  • Multiple key support: Handles a variety of buttons and functions.
  • Programmable system codes: Allows customization for different applications and manufacturers.
  • Carrier frequency generation: Generates the carrier frequency for IR transmission.

Benefits:

  • Enables wireless control: Provides convenient remote operation of electronic devices.
  • Simplified system design: Integrates encoding and decoding functions into a single chip.
  • Reduced component count: Lowers system cost and complexity.
  • Increased reliability: Improves system stability and performance.
  • Improved user experience: Provides a user-friendly interface for controlling electronic devices.

Additional Details:

The UPD6133G typically operates with a 3V or 5V power supply. It uses a specific IR transmission protocol, such as NEC or Philips RC-5. The specific features and specifications may vary depending on the exact model and revision. Consult the manufacturer's datasheet for detailed information on pinout, timing diagrams, and electrical characteristics. The chip often incorporates oscillator circuitry requiring an external crystal or ceramic resonator for timing purposes. The die is usually packaged in a small outline package (SOP) or dual in-line package (DIP) for ease of integration into remote control circuits.

You May Also Be Interested in

Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess