EN
  • EN
  • DE

UPD64AMC-786-5A4-E1

Part No UPD64AMC-786-5A4-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392919-UPD64AMC-786-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64AMC-786-5A4-E1 CAD Model

Description

The UPD64AMC-786-5A4-E1 is a display driver manufactured by NEC. This integrated circuit likely plays a critical role in controlling and managing the display functions within various electronic devices. Its primary function is to translate digital signals into the necessary analog signals required to drive a display panel, ensuring clear and accurate image reproduction.

Applications

  • Tablet Computers: Used in tablet computers to manage the display, enabling high-resolution graphics and clear text.
  • Embedded Systems: Integrated into embedded systems that require a visual display, such as industrial control systems and point-of-sale terminals.
  • Medical Equipment: Found in medical imaging and monitoring equipment for displaying critical patient data.
  • Digital Signage: Employed in digital signage applications for displaying advertisements and informational content.

Features

  • High-Resolution Display Support: Capable of supporting high-resolution displays, ensuring sharp and detailed images.
  • Integrated Power Management: Includes integrated power management features to optimize power consumption.
  • Flexible Interface Options: Offers flexible interface options, including serial and parallel interfaces, for seamless integration with different systems.
  • Over-Voltage Protection: Incorporates over-voltage protection to prevent damage from electrical surges.

Benefits

  • Enhanced Image Clarity: Improves image clarity with its support for high-resolution displays.
  • Optimized Power Consumption: Optimizes power consumption, extending battery life in portable devices.
  • Versatile Integration: Enables versatile integration with its flexible interface options.
  • Increased System Reliability: Increases system reliability with over-voltage protection.

The UPD64AMC-786-5A4-E1 display driver is designed for applications requiring high-resolution display support and efficient power management. Its flexible interface options and over-voltage protection contribute to its versatility and reliability in various electronic devices.

You May Also Be Interested in

NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess