EN
  • EN
  • DE

UPD74HC164C

Part No UPD74HC164C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054981-UPD74HC164C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC164C CAD Model

Description

The UPD74HC164C is an 8-bit serial-in, parallel-out shift register manufactured by NEC. This device is commonly used to convert serial data streams into parallel data for applications such as display driving, data storage, and control systems. It features a clock input, a serial data input, and eight parallel outputs. It operates with high speed and low power consumption due to its CMOS technology.

Applications

  • LED Displays: Driving multiple LEDs in a display using serial data.
  • Data Acquisition Systems: Converting serial data from sensors into parallel format for processing.
  • Remote Control Systems: Receiving serial commands and converting them to parallel control signals.
  • Keyboard Scanning: Converting serial data from a keyboard to parallel data for microprocessor input.
  • Logic Circuits: Implementing shift register functions in digital logic designs.
  • Digital Clocks: Storing and shifting time data for display.

Features

  • 8-Bit Serial-In, Parallel-Out: Converts serial data to 8-bit parallel data.
  • High-Speed Operation: Operates at high clock frequencies.
  • Serial Data Input: Accepts serial data from a single input pin.
  • Clock Input: Synchronizes data shifting with a clock signal.
  • Clear Input: Resets all outputs to a low state.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Reduced Wiring Complexity: Converts serial data to parallel data, reducing the number of wires required.
  • High Data Throughput: Enables fast data transfer with high-speed operation.
  • Easy Data Conversion: Simplifies the process of converting serial data to parallel data.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Versatile Applications: Suitable for a wide range of applications requiring serial-to-parallel data conversion.

Technical Specifications

  • Operating Voltage Range: 2V to 6V.
  • Operating Temperature Range: -40°C to +85°C.
  • Clock Frequency: Up to 25 MHz.
  • Input Voltage (Low): 0V to 0.8V.
  • Input Voltage (High): 2V to VCC.
  • Output Voltage (Low): 0V to 0.1V.
  • Output Voltage (High): VCC - 0.1V to VCC.
  • Quiescent Current: Typically less than 5µA.
  • Package Type: DIP-14 or SOIC-14.

The UPD74HC164C is a reliable and efficient 8-bit serial-in, parallel-out shift register suitable for a wide range of applications. Its high-speed performance, low power consumption, and ease of use make it a valuable component in digital circuit design.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess