EN
  • EN
  • DE

UPD780054YGC-W06-8BT

Part No UPD780054YGC-W06-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394492-UPD780054YGC-W06-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780054YGC-W06-8BT CAD Model

Description

The UPD780054YGC-W06-8BT is a microcontroller from NEC (now Renesas Electronics), belonging to the 78K/0 series. This microcontroller is engineered for diverse embedded applications that demand a blend of processing efficiency, minimal power usage, and integrated peripheral devices. It sees frequent deployment in consumer electronics, industrial control systems, and automotive electronics.

Applications:

  • Consumer Electronics: Remote controls, electronic toys, and domestic appliances.
  • Industrial Automation: Control systems for motors, monitoring sensors, and general automation processes.
  • Automotive Electronics: Control panels, lighting mechanisms, and rudimentary engine management functions.
  • Office Equipment: Printers, scanners, and associated office peripherals.
  • Medical Equipment: Portable medical diagnostic tools and monitoring devices.

Features:

  • CPU Core: Employs the 78K/0 CPU core, known for efficient instruction handling.
  • Memory: Integrated ROM and RAM are provided for program storage and data processing. Specific memory capacities depend on the precise model.
  • I/O Ports: General-purpose input/output (GPIO) ports facilitate connections to external hardware.
  • Timers: Incorporates several timers for PWM signal generation, event counting, and time-sensitive function implementations.
  • Serial Communication: Features UART, CSI, and I2C interfaces, enabling serial communication with other systems.
  • A/D Converter: An integrated analog-to-digital converter (ADC) translates analog signals into digital data.
  • Interrupt Management: A versatile interrupt controller manages diverse interrupt triggers.
  • Energy Efficiency: Designed for low power consumption, making it suitable for battery-operated applications.

Benefits:

  • Multi-Purpose: The integrated peripherals and adaptable structure make it suitable for a wide array of uses.
  • Economical: Offers an affordable answer for embedded control scenarios.
  • Low Power Consumption: Reduces power usage, which extends the operational life of batteries in portable devices.
  • Simple Programming: Comes with a comprehensive development platform that includes compilers, debuggers, and simulators.
  • Dependable: Built to strict quality standards, it provides reliable operation in demanding environments.

Additional Information:

The UPD780054YGC-W06-8BT typically operates with a clock rate reaching up to 10 MHz. It supports multiple modes including a normal mode, stop mode, and standby mode in order to optimize power usage. Operating voltage generally lies between 2.7V to 5.5V. Encased in various packages like QFP. Consult official Renesas documents for accurate specifics regarding memory dimensions and pin layouts.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess