EN
  • EN
  • DE

UPD78053GC-A20-8BT

Part No UPD78053GC-A20-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394594-UPD78053GC-A20-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78053GC-A20-8BT CAD Model

Description

The UPD78053GC-A20-8BT is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K/0 series of microcontrollers, known for their low-power consumption and versatile peripheral set, making them suitable for a wide range of embedded applications.

Applications

  • Consumer Electronics: Remote controls, toys, and appliances.
  • Industrial Control: Motor control, sensor interfacing, and automation systems.
  • Automotive: Dashboard displays, body control modules, and security systems.
  • Medical Devices: Portable health monitors and diagnostic equipment.

Features

  • CPU Core: 78K/0 core with a maximum operating frequency of up to 10 MHz.
  • Memory: On-chip Flash memory for program storage and RAM for data storage. Specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timers for various timing and counting applications, including PWM generation and capture functionality.
  • Serial Communication: UART, CSI, and I2C interfaces for serial data communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • Versatility: Suitable for a broad range of applications due to its rich peripheral set and flexible architecture.
  • Low Power: Enables longer battery life in portable applications.
  • Cost-Effective: Offers a balance of performance and cost, making it a suitable choice for cost-sensitive applications.
  • Integration: On-chip memory and peripherals reduce the need for external components, simplifying system design and reducing board space.
  • Ease of Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The UPD78053GC-A20-8BT microcontroller operates within a specific voltage range, typically between 2.7V and 5.5V. It is often available in a QFP (Quad Flat Package) package. Specific details regarding memory sizes, number of I/O pins, and other specifications can be found in the device's datasheet. It is crucial to consult the datasheet for detailed information before designing with this microcontroller. The 'A20' likely refers to a specific mask option or ROM code version, and '8BT' might relate to the packaging type.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $20.5186
NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $1.9566
NEC
Lowest to $26.6863
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess