EN
  • EN
  • DE

UPD789477GC-A33-8BT

Part No UPD789477GC-A33-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394877-UPD789477GC-A33-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789477GC-A33-8BT CAD Model

Description

The UPD789477GC-A33-8BT is a microcontroller belonging to the 78K0/Kx2 series from NEC (now Renesas Electronics). These microcontrollers are designed for a variety of embedded systems, focusing on low power consumption and a balance of performance and features. They are commonly used in applications where cost-effectiveness and energy efficiency are important factors.

Applications

  • Remote Controls: IR-based and RF-based remote controllers for consumer electronics.
  • Small Appliances: Control functions for devices such as coffee makers, toasters, and blenders.
  • Lighting Control: Dimming and switching functions in residential and commercial lighting systems.
  • Security Devices: Sensors and control panels for alarm systems and access control.
  • Metering: Energy, water, and gas meters for residential and industrial use.

Features

  • 78K0 CPU Core: Offers a balance of performance and code efficiency.
  • Flash Memory: Integrated flash memory for storing the program code. The memory size varies depending on the specific variant.
  • RAM: Internal RAM for data storage during program execution.
  • Timers/Counters: Multiple timers for generating PWM signals, timing events, and counting external pulses.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for communication with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): Used for converting analog signals from sensors to digital values.
  • I/O Ports: General-purpose input/output pins for controlling external devices and reading sensor inputs.
  • Low-Voltage Operation: Designed for low-voltage operation to minimize power consumption.

Benefits

  • Cost-Effective: Integrated features reduce the need for external components, lowering overall system cost.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption in stationary applications.
  • Versatile Communication: Multiple serial communication interfaces allow for easy integration with various peripherals.
  • Simplified Development: Supported by a range of development tools and resources from Renesas.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The UPD789477GC-A33-8BT typically operates with a supply voltage between 2.7V and 5.5V. It's commonly available in a QFP package. Specific details regarding memory sizes (Flash and RAM) and the exact number of I/O pins will depend on the specific configuration of the microcontroller. The microcontroller includes a watchdog timer to prevent system lockups. It also features power-saving modes to further reduce power consumption when the CPU is idle.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess