EN
  • EN
  • DE

UPD78F0134AM2GB-8EU

Part No UPD78F0134AM2GB-8EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395015-UPD78F0134AM2GB-8EU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0134AM2GB-8EU CAD Model

Description

The UPD78F0134AM2GB-8EU is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are known for their efficient performance, low power consumption, and integrated peripherals, making them suitable for a wide array of embedded control applications. The specific features and capabilities are designed to optimize performance in applications requiring precise control and low power operation.

Applications

  • Home Appliances: Control of washing machines, refrigerators, and air conditioners.
  • Industrial Automation: Sensor interfacing, motor control, and process monitoring.
  • Consumer Electronics: Remote controls, digital cameras, and audio players.
  • Automotive Electronics: Body control modules, lighting control, and window lift systems.

Features

  • 8-bit CPU Core: Provides a balance of processing power and code efficiency for embedded tasks.
  • On-Chip Flash Memory: Enables easy program updates and customization without external memory.
  • On-Chip RAM: Provides temporary storage for data during program execution.
  • Timers/Counters: Offer precise timing control for various applications, including PWM generation.
  • Serial Communication Interfaces (UART, SPI, I2C): Facilitate communication with external devices and peripherals.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals from sensors into digital data.
  • Digital I/O Ports: Enable direct control of external devices and interaction with the environment.
  • Low-Power Modes: Minimize power consumption in battery-operated applications.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Enhanced Performance: Efficient CPU and peripheral design ensure optimal performance.
  • Simplified Development: Comprehensive development tools and support reduce development time.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Extended Battery Life: Low-power modes extend battery life in portable devices.

Additional Details

The UPD78F0134AM2GB-8EU typically operates at a moderate clock speed. The amount of Flash memory and RAM will vary according to its exact configuration. It's often found in a surface mount package, like a QFP (Quad Flat Package) facilitating automated assembly. It usually operates within a voltage range suited to embedded systems. Detailed memory specifications, clock speed, and I/O characteristics can be found in the official Renesas datasheet for this particular part number.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess