EN
  • EN
  • DE
  • IT

UPD78F4218AGC-8EU/UJ

Part No UPD78F4218AGC-8EU/UJ
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0304+
Reference case TQFP
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 757876-UPD78F4218AGC-8EU/UJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F4218AGC-8EU/UJ CAD Model

Description

The UPD78F4218AGC-8EU/UJ is a member of the 78K0/78K0S Series microcontrollers manufactured by NEC (now Renesas Electronics). This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in applications like remote controls, small appliances, and audio-visual equipment.
  • Industrial Control: Suitable for motor control, sensor interfacing, and general industrial automation tasks.
  • Automotive Subsystems: Can be implemented in automotive applications such as body control modules and dashboard controllers.
  • Medical Devices: Employed in portable medical devices and monitoring equipment.

Features:

  • CPU Core: 78K0S 16-bit CPU core, providing efficient processing capabilities for embedded applications.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the package and configuration.
  • Timers: Equipped with multiple timers, including 16-bit timers/counters, that can be used for timing control, PWM generation, and event counting.
  • Serial Communication: Supports various serial communication interfaces, such as UART, CSI, and I2C, enabling communication with other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) allows for interfacing with analog sensors and converting analog signals to digital data.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external devices and controlling external circuits.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications. Includes power-saving modes to further reduce power consumption.
  • Interrupt Controller: Flexible interrupt controller that supports multiple interrupt sources, enabling responsive handling of events and asynchronous tasks.

Benefits:

  • Versatile Control: Provides a flexible and efficient platform for a wide range of embedded control applications.
  • Reduced System Cost: Integration of peripherals such as timers, serial interfaces, and ADCs reduces the need for external components, lowering overall system cost.
  • Improved Performance: 16-bit CPU core provides sufficient processing power for demanding applications.
  • Ease of Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators, simplifying software development.
  • Low Power Operation: Low power consumption and power-saving modes extend battery life in portable applications.

The UPD78F4218AGC-8EU/UJ offers a robust and feature-rich solution for embedded control applications, combining processing power, integrated peripherals, and low power consumption in a compact package.

You May Also Be Interested in

Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
ON Semiconductor
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
SII Semiconductor Corporation
Lowest to $0.7529
Texas Instruments
Lowest to $14.4776
KOA Speer
RESISTOR
Need more? Email Us
Rohm Semiconductor
Lowest to $2.4462
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess