EN
  • EN
  • DE

UPD78P0208GF

Part No UPD78P0208GF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395452-UPD78P0208GF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P0208GF CAD Model

Description

The UPD78P0208GF is a microcontroller from NEC's 78K/0 series. It is a single-chip 8-bit microcontroller incorporating a high-performance CPU and on-chip peripherals. This microcontroller is designed for a wide range of applications requiring efficient processing and control capabilities. This particular model features programmable ROM (PROM) which allows for customization and flexibility in application development.

Applications

  • Consumer Electronics: Used in various consumer products like remote controls, toys, and small appliances for controlling their functionalities.
  • Industrial Control: Suitable for basic industrial control applications such as simple motor control, sensor data acquisition, and process monitoring.
  • Automotive: Employed in automotive applications such as dashboard controls, lighting systems, and basic engine management functions.
  • Home Automation: Can be used in home automation systems for controlling lighting, temperature, and other automated tasks.
  • Gaming Devices: Integrated into gaming peripherals and handheld devices for handling user inputs and controlling device functions.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for general-purpose computing tasks.
  • PROM Memory: Includes programmable read-only memory (PROM) for storing program instructions and data.
  • I/O Ports: Equipped with multiple input/output ports for interfacing with external devices and peripherals.
  • Timers/Counters: Contains timers and counters for precise timing and event counting.
  • Interrupt Controller: Features an interrupt controller for handling external and internal interrupts.

Benefits

  • Cost-Effective: Provides a cost-effective solution for applications requiring basic microcontroller functionality.
  • Flexibility: The PROM allows for easy customization and adaptation to specific application requirements.
  • Compact Design: Integrates multiple functions into a single chip, reducing the overall system size and complexity.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Simplifies system design and integration with its versatile I/O ports and on-chip peripherals.

Additional Details

The UPD78P0208GF typically operates with a clock frequency in the MHz range and supports various operating modes to optimize power consumption. It interfaces with external devices through its I/O ports, enabling control and monitoring of external components. Its interrupt controller allows for responsive handling of real-time events, making it suitable for applications requiring quick response times. The device is usually available in a small outline package (SOP) or other compact packages for easy integration into embedded systems.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess