EN
  • EN
  • DE
  • IT

UPD78P214CW-A

Part No UPD78P214CW-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395478-UPD78P214CW-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78P214CW-A CAD Model

Description

The UPD78P214CW-A is a microcontroller from the NEC 78K/II series, known for its high performance and efficient architecture. This microcontroller is designed for a wide range of embedded applications, providing robust features and a versatile set of peripherals to meet various control and processing needs.

Applications:

  • Motor Control: Suitable for controlling various types of motors, including DC motors, stepper motors, and brushless DC motors.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Consumer Electronics: Implemented in appliances, audio-visual equipment, and home automation systems.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.

Features:

  • 78K/II CPU Core: High-performance 78K/II CPU core for efficient execution of control algorithms and data processing.
  • On-Chip Memory: Includes substantial flash memory for program storage and SRAM for data storage, enabling complex application development.
  • Timers/Counters: Offers multiple timers and counters, including PWM timers, for precise timing control and pulse generation.
  • Serial Communication Interfaces: Supports various serial communication protocols, such as UART, SPI, and I2C, facilitating communication with other devices and systems.
  • A/D and D/A Converters: Features analog-to-digital converters (ADCs) for analog signal acquisition and digital-to-analog converters (DACs) for analog signal generation.
  • I/O Ports: Provides a rich set of general-purpose input/output (GPIO) pins for flexible interfacing with external devices.

Benefits:

  • High Performance: The 78K/II CPU core delivers high-speed processing for demanding applications.
  • Versatile Peripherals: The comprehensive set of on-chip peripherals reduces the need for external components, lowering system cost and complexity.
  • Flexible Communication: The support for multiple serial communication protocols enables seamless integration with various devices and systems.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Additional Details:

The UPD78P214CW-A typically operates at a voltage of 5V and includes features such as a watchdog timer for system monitoring and a power-on reset circuit for reliable startup. The clock frequency ranges vary, typically from 10MHz to 20MHz. It incorporates power-saving modes to minimize power consumption during idle or low-activity periods. The number of I/O ports is dependent on the specific package. Development is supported by comprehensive tools including debuggers and emulators.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess