EN
  • EN
  • DE
  • IT

UPD8088D-2

Part No UPD8088D-2
Manufacturer NEC
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199446-UPD8088D-2
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8088D-2 CAD Model

Description

The UPD8088D-2 is a microprocessor manufactured by NEC. It's a 8-bit external bus version of the Intel 8088, a 16-bit microprocessor. This processor was widely used in early personal computers, including the IBM PC. The UPD8088D-2 is designed for general-purpose computing tasks and provides a cost-effective solution for systems requiring moderate processing power.

Applications

  • Personal Computers (Early IBM PC and compatibles)
  • Industrial Control Systems
  • Embedded Systems
  • Educational Computing Platforms

Features

  • 8-bit external data bus
  • 16-bit internal architecture
  • Clock Speeds up to 8 MHz
  • 1MB Addressable Memory
  • Instruction Set compatible with Intel 8086
  • 20-bit address bus

Benefits

  • Cost-effective solution for general-purpose computing
  • Mature and well-understood architecture
  • Easy to integrate into existing systems
  • Large availability of development tools and resources
  • Suitable for applications with moderate processing requirements

Technical Specifications

The UPD8088D-2 operates on a 5V power supply and is typically packaged in a 40-pin DIP (Dual In-line Package). It features segmented memory addressing, allowing access to up to 1MB of RAM. It includes several interrupt inputs and DMA (Direct Memory Access) capabilities for enhanced system performance. The instruction set includes arithmetic, logical, data transfer, and control instructions, making it versatile for a wide range of applications. It also includes flags that are used to indicate the status of operations. The processor is typically used with supporting components such as memory controllers, I/O controllers, and interrupt controllers to form a complete system.

You May Also Be Interested in

Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Zarlink
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess