The UPD8259C-5 is a programmable interrupt controller (PIC) manufactured by NEC. It is designed to manage multiple interrupt requests from peripheral devices, prioritize them, and efficiently direct them to the CPU. This enables the CPU to handle numerous interrupt sources without losing critical data or delaying important operations.
Applications:
- Real-time control systems
- Data acquisition systems
- Embedded systems
- Industrial automation
Features:
- Eight interrupt request inputs
- Programmable interrupt priority modes
- Interrupt masking capability
- Supports both level-triggered and edge-triggered interrupt inputs
- Automatic interrupt vector generation
- Cascadable to expand the number of interrupt inputs
Benefits:
- Efficient Interrupt Handling: The UPD8259C-5 streamlines the interrupt handling by prioritizing and routing requests effectively.
- Reduced CPU Overhead: The PIC independently manages interrupts, reducing the processing load on the CPU.
- Enhanced System Responsiveness: Prioritization and vectoring ensure rapid handling of the most critical interrupts.
- Adaptability: Programmable features allow configuration to meet specific system needs.
Technical Specifications:
The UPD8259C-5 is housed in a 28-pin DIP package. It operates with a 5V power supply. It supports modes such as fully nested, rotating priority, and special mask mode. It communicates with the CPU using interrupt request (INTR) and interrupt acknowledge (INTA) signals. Cascade mode enables multiple UPD8259C-5 controllers to be connected, scaling the number of manageable interrupts. Individual interrupt inputs can be masked to prevent unintended triggering.