EN
  • EN
  • DE

UPG2106TB-E3

Part No UPG2106TB-E3
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description L-BAND PA DRIVER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395988-UPG2106TB-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2106TB-E3 CAD Model

Description

The UPG2106TB-E3 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by NEC. This switch is designed for use in various high-frequency applications, offering low insertion loss, high isolation, and good linearity. It's particularly suited for applications in wireless communication systems.

Applications:

  • Wireless LAN (WLAN)
  • Cellular/Mobile communication systems
  • Bluetooth applications
  • Cordless phones
  • Test and measurement equipment

Features:

  • Low insertion loss: Provides minimal signal attenuation, ensuring efficient signal transmission.
  • High isolation: Prevents unwanted signal leakage between the ports.
  • Positive control voltage operation: Simplifies the control circuitry and interface.
  • Small package size: Allows for compact design and efficient board space utilization.
  • High-speed switching: Enables fast signal routing.
  • GaAs MMIC technology: Offers high performance and reliability.
  • Wide operating frequency range: Suitable for a variety of wireless standards.

Benefits:

  • Improved signal quality: Low insertion loss and high isolation contribute to better signal integrity.
  • Reduced power consumption: Efficient signal transmission minimizes power dissipation.
  • Simplified system design: Positive control voltage simplifies the interface with control logic.
  • Compact solution: Small package size is ideal for space-constrained applications.
  • Increased system reliability: GaAs MMIC technology ensures robust performance.

The UPG2106TB-E3's performance characteristics make it well-suited for applications where signal integrity and power efficiency are crucial. The device's small size also makes it suitable for integration into portable devices.

Technical Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.5 dB typical at 2 GHz
  • Isolation: 25 dB typical at 2 GHz
  • Control Voltage: +3V/+5V
  • Package: 6-pin TB

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $26.6863

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess