EN
  • EN
  • DE

PMGD8000LN

Part No PMGD8000LN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Dual UTrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239064-PMGD8000LN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMGD8000LN CAD Model

Description

The NXP PMGD8000LN is a high-performance, small-signal MOSFET that offers efficient power management and signal conditioning in a compact design. This product is part of NXP's portfolio of low-voltage Power MOSFETs, which are designed to deliver high efficiency and power density for a wide range of applications.

Key Features

  • Low On-Resistance: The PMGD8000LN features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: This MOSFET is optimized for fast switching, enabling high-frequency operation that is ideal for power conversion and regulation circuits.
  • Small Footprint: The compact SOT-323 package makes the PMGD8000LN suitable for space-constrained applications, allowing designers to minimize PCB real estate usage.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing power consumption.
  • Robust Thermal Performance: Designed with thermal management in mind, the PMGD8000LN can handle continuous current while maintaining a low junction temperature, ensuring long-term reliability.

Applications

The versatility of the NXP PMGD8000LN MOSFET makes it an excellent choice for a variety of applications, including:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits
  • Signal Switching Applications

Technical Specifications

With a drain-source voltage (VDS) of 30 V and a continuous drain current (ID) of 3.4 A, the PMGD8000LN is a robust component that meets the requirements of various electronic circuits. The device also features a gate-source voltage (VGS) of ±20 V, providing a wide margin for gate drive design.

For engineers and designers looking for a reliable and efficient MOSFET solution, the NXP PMGD8000LN offers a balance of performance, size, and thermal efficiency that can enhance the design and function of their electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1496 $50.1160
815+ $0.1228 $100.0820
1,265+ $0.1189 $150.4085
1,740+ $0.1151 $200.2740
2,250+ $0.1113 $250.4250
3,010+ $0.0997 $300.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,687 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess