EN
  • EN
  • DE

UPG2190T5R-E2-A

Part No UPG2190T5R-E2-A
Manufacturer NEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841830-UPG2190T5R-E2-A
Ultra Librarian 3D Model Ultra Librarian UPG2190T5R-E2-A CAD Model

Description

The UPG2190T5R-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications, specifically in the 2.4 GHz band. It is manufactured by NEC (now Renesas Electronics) and is optimized for WLAN and Bluetooth applications. This switch provides excellent isolation and low insertion loss, making it ideal for use in wireless communication systems.

Applications

  • Wireless LAN (WLAN): Used in IEEE 802.11 b/g/n WLAN systems for antenna switching and diversity.
  • Bluetooth Devices: Employed in Bluetooth modules for antenna selection and signal routing.
  • ISM Band Applications: Suitable for other Industrial, Scientific, and Medical (ISM) band applications operating around 2.4 GHz.
  • Mobile Devices: Can be used in smartphones and tablets for wireless connectivity.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices for wireless communication.

Features

  • High Isolation: Typically provides 25 dB isolation at 2.4 GHz, minimizing signal interference between ports.
  • Low Insertion Loss: Offers a typical insertion loss of 0.5 dB at 2.4 GHz, ensuring minimal signal attenuation.
  • Fast Switching Speed: Features a switching speed of approximately 2 µs, enabling quick signal routing.
  • Small Package: Available in a small 6-pin TSON package (1.5 x 1.5 x 0.55 mm), saving valuable board space.
  • Single Positive Control Voltage: Operates with a single positive control voltage, simplifying circuit design and reducing component count.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety and compliance.

Benefits

  • Improved Wireless Performance: High isolation and low insertion loss contribute to improved signal quality and overall wireless performance.
  • Compact Design: The small package size enables compact and efficient designs, especially crucial in portable devices.
  • Simplified Circuit Design: Single positive control voltage simplifies the design process and reduces the need for additional components.
  • Extended Battery Life: Low power consumption contributes to extended battery life in battery-operated devices.
  • Enhanced Reliability: Robust design ensures reliable operation in various environmental conditions.

Additional Details

The UPG2190T5R-E2-A is designed to operate at 2.4 GHz and can handle an input power of up to 20 dBm. It is controlled by two control pins that determine the path of the RF signal. The device is surface-mountable and compatible with standard soldering techniques. Its optimized performance in the 2.4 GHz band makes it a valuable component for wireless communication systems requiring efficient and reliable signal switching.

This SPDT switch is a versatile component that can be used in a variety of RF applications. Its excellent performance characteristics and small size make it an ideal choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1726 $65.1780
65+ $1.7822 $115.8430
105+ $1.7267 $181.3035
140+ $1.6713 $233.9820
180+ $1.6158 $290.8440
240+ $1.4484 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess