EN
  • EN
  • DE

NETAPP P36539-08-A - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery

Part No NETAPP P36539-08-A - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Manufacturer NetApp
Catalog Battery
Description NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433520-NETAPP P36539-08-A - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP P36539-08-A - NetApp LSI 6.6V 1.1Ah 7.3Wh StorageTek6180 Battery CAD Model

Description

The NETAPP P36539-08-A is a specialized battery designed for use with NetApp's StorageTek6180 storage solutions. This LSI-manufactured battery features a voltage of 6.6V and a capacity of 1.1Ah, resulting in a total energy storage of 7.3Wh. It is designed to provide reliable backup power to ensure continuous operation of the storage system in the event of a power failure. This battery is essential for maintaining data integrity and availability, protecting against data loss and system downtime. Its compact design and precise engineering align with the high-quality standards of NetApp and LSI, ensuring compatibility and easy integration into the StorageTek6180 system. Users can expect a durable and dependable performance, safeguarding their critical data storage infrastructure. The P36539-08-A represents a vital component for any enterprise relying on NetApp storage solutions, offering peace of mind through enhanced system resilience.

You May Also Be Interested in

Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
Battery PS4210 PS6210 4VKD1
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess