EN
  • EN
  • DE

NJM12877KG1-33-TE3

Part No NJM12877KG1-33-TE3
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description Ldo Vreg 3.3V 0.2A DFN6-G1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978020-NJM12877KG1-33-TE3
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM12877KG1-33-TE3 CAD Model

Description

The NJM12877 is a 3.3V output, low saturation voltage regulator manufactured by New Japan Radio (NJR). This regulator is designed for use in various electronic devices requiring a stable and efficient power supply.

Applications:

  • Power supplies for portable devices: Such as smartphones, tablets, and digital cameras.
  • Voltage regulation in audio equipment: Ensuring stable power for audio amplifiers and signal processing circuits.
  • Microcontroller power: Provides regulated power to microcontrollers in embedded systems.
  • Point of load (POL) regulation: Used in distributed power systems to provide local regulation at the point of load.
  • Battery-powered devices: Efficient voltage regulation in devices powered by batteries.

Features:

  • Low saturation voltage: This feature enables efficient operation even with low input voltage.
  • High output voltage accuracy: Provides stable and precise output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Small package size: Allows for compact designs and easy integration into various devices.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Improved efficiency: Low saturation voltage reduces power loss and improves overall efficiency.
  • Enhanced stability: High output voltage accuracy ensures stable performance of the connected device.
  • Increased reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected device.
  • Extended battery life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Compact design: Small package size allows for integration into space-constrained applications.

Additional Details:The NJM12877KG1-33-TE3 is available in a small surface mount package. It's designed to provide a stable 3.3V output voltage with a minimal dropout voltage, making it ideal for applications where input voltage may fluctuate. The internal protection features safeguard against common issues and ensure a long lifespan. This regulator is well-suited for a variety of portable and embedded systems needing efficient and reliable voltage regulation.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess