EN
  • EN
  • DE

NJM2140R

Part No NJM2140R
Manufacturer New Japan Radio
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231247-NJM2140R
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2140R CAD Model

Description

The NJM2140R is a low-noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for audio and instrumentation applications where low noise and high gain are critical.

Applications:

  • Audio Preamplifiers: Used to amplify weak audio signals with minimal added noise.
  • Microphone Amplifiers: Used in microphone circuits to boost signal levels while preserving signal integrity.
  • Instrumentation Amplifiers: Employed in instrumentation circuits to amplify small differential signals.
  • Active Filters: Used in active filter designs for audio and signal processing.
  • Headphone Amplifiers: Can be used in headphone amplifier circuits to provide a clear and powerful output.

Features:

  • Low Noise: The NJM2140R exhibits very low input noise voltage, making it suitable for noise-sensitive applications.
  • High Gain: Offers high open-loop gain, ensuring accurate signal amplification.
  • Wide Bandwidth: Provides a wide bandwidth, allowing it to amplify signals across a broad frequency range.
  • Low Distortion: Minimizes harmonic distortion, ensuring signal fidelity.
  • High Slew Rate: Enables rapid signal transitions, reducing settling time and improving overall performance.
  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.

Benefits:

  • Improved Audio Quality: Low noise and distortion result in cleaner and more accurate audio reproduction.
  • Enhanced Signal Accuracy: High gain and wide bandwidth ensure precise signal amplification and processing.
  • Versatile Application: Suitable for a wide range of audio and instrumentation applications.
  • Space Saving: The dual operational amplifier package reduces component count and board space.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.

Technical Specifications:

The NJM2140R's key specifications typically include:

  • Input Noise Voltage: Typically around 1.6 nV/√Hz
  • Open-Loop Gain: Typically around 100 dB
  • Bandwidth: Typically around 10 MHz
  • Slew Rate: Typically around 4 V/µs
  • Supply Voltage: Typically ±15V (Dual Supply)
  • Package: DIP-8 or SOP-8

The NJM2140R is often available in DIP-8 and SOP-8 packages, making it easy to integrate into various circuit designs. Its low noise performance makes it an excellent choice for high-quality audio applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess