EN
  • EN
  • DE

NJM2878F3-18(TE1)

Part No NJM2878F3-18(TE1)
Manufacturer New Japan Radio
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832575-NJM2878F3-18(TE1)
Ultra Librarian 3D Model Ultra Librarian NJM2878F3-18(TE1) CAD Model

Description

The NJM2878F3-18(TE1) is a low dropout (LDO) regulator manufactured by New Japan Radio. This regulator is specifically designed to provide a stable 1.8V output, even with a small difference between the input and output voltage. It is commonly used in various portable and battery-powered applications requiring a consistent and reliable 1.8V supply. The 'TE1' suffix indicates a specific packaging (tape and reel) for automated assembly processes.

Applications

  • Microcontroller Power: Provides a stable 1.8V supply for low-voltage microcontrollers in embedded systems.
  • Memory Devices: Regulates voltage for memory chips such as SRAM and flash memory.
  • Portable Devices: Powers various components in smartphones, tablets, and other portable electronic devices.
  • Sensor Systems: Supplies consistent voltage to sensors and data acquisition systems.
  • Low-Power Logic Circuits: Provides stable power for logic gates and other low-power digital circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Fixed 1.8V Output: Provides a precise and stable 1.8V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe operating limit, preventing overheating.
  • Small Package Size: Allows for integration into compact electronic devices.

Benefits

  • Improved Battery Life: Low dropout voltage translates to better energy efficiency, extending the operational time of battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent and reliable operation of the powered device.
  • Protection Against Damage: Overcurrent and thermal shutdown protections prevent damage to the regulator and connected components.
  • Compact Design: Small package size facilitates integration into portable and space-constrained applications.

Additional Details

The NJM2878F3-18(TE1) features low quiescent current, which further contributes to its energy efficiency. It is designed to operate within a specified input voltage range, slightly above 1.8V. The overcurrent protection is typically set to a limit that prevents damage without being overly sensitive. The thermal shutdown temperature is generally around 150°C. This regulator is well-suited for applications needing a precise and stable 1.8V supply, particularly in battery-powered and portable systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6727 $58.7994
53+ $2.1933 $116.2449
82+ $2.1252 $174.2664
113+ $2.0559 $232.3167
146+ $1.9878 $290.2188
195+ $1.7822 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess