EN
  • EN
  • DE

NJU7286CRB1-TE1

Part No NJU7286CRB1-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134136-NJU7286CRB1-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJU7286CRB1-TE1 CAD Model

Description

The NJU7286CRB1-TE1 is a Rail-to-Rail Input/Output Single Operational Amplifier manufactured by New Japan Radio (NJR). It's designed for low-voltage, low-power applications requiring precise signal amplification.

Applications:

  • Sensor Amplifiers: Used to amplify signals from sensors, such as temperature sensors, pressure sensors, and light sensors.
  • Battery-Powered Devices: Employed in portable devices, such as mobile phones, MP3 players, and PDAs, due to their low power consumption.
  • Audio Amplifiers: Integrated into audio circuits for signal amplification.
  • Active Filters: Utilized in active filter designs for signal conditioning.
  • Instrumentation Amplifiers: Used as building blocks for instrumentation amplifiers.

Features:

  • Rail-to-Rail Input/Output: Allows for input and output signals to swing close to the supply rails, maximizing dynamic range.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Low Input Bias Current: Features low input bias current, minimizing errors in high-impedance circuits.
  • Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various power supply configurations.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Accuracy: Rail-to-rail input/output and low input bias current contribute to more accurate signal amplification.
  • Extended Battery Life: Low power consumption extends the operational lifespan of battery-powered devices.
  • Increased Design Flexibility: Wide operating voltage range supports multiple power supply options.
  • Reduced Board Space: Small package allows for denser circuit designs.
  • Reliable Operation: Designed and manufactured to meet stringent quality standards for dependable performance.

Additional Details:

The NJU7286CRB1-TE1's specific gain bandwidth product and slew rate depend on the specific variant. Consult the datasheet for detailed specifications, including input offset voltage, input bias current, gain bandwidth product, and slew rate. It is commonly used in signal conditioning circuits. This OpAmp provides low noise and distortion.

You May Also Be Interested in

Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Lowest to $1.8209
Ricoh
Need more? Email Us
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
TE Connectivity
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Lowest to $0.0773
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess