EN
  • EN
  • DE

NJU74HC00M

Part No NJU74HC00M
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082332-NJU74HC00M
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU74HC00M CAD Model

Description

The NJU74HC00M is a high-speed CMOS quad 2-input NAND gate manufactured by New Japan Radio (NJR). It's part of the 74HC series logic family, offering high-speed performance and low power consumption.

Applications

  • General-purpose logic circuits
  • Digital signal processing
  • Data transmission
  • Control systems
  • Computing
  • Interface logic

Features

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • High Speed: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Small Package: Available in compact surface-mount packages.

Benefits

  • Fast Logic Operations: High-speed performance enables fast logic operations in digital circuits.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Improved System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Simplified Design: Quad gate configuration reduces the number of components required in a circuit.
  • Compact Solution: Small package options allow for miniaturization of electronic devices.

Additional Details

The NJU74HC00M offers a versatile solution for implementing logic functions in a wide range of digital circuits. It is typically used in applications where speed, power consumption, and noise immunity are critical. The device's wide operating voltage range allows it to be used in various systems with different voltage requirements. Refer to the manufacturer's datasheet for detailed specifications, including propagation delay, input capacitance, and output drive capability. The device is typically available in surface-mount packages such as SOP or TSSOP. Specific details on operating temperature, storage, and soldering conditions are provided in the original manufacturer's documentation. The input and output structures are designed for optimal signal integrity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Sunlord
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess