The SI5335B-B01599-GM is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. It's designed to provide flexible and precise clock signals for a wide range of applications. Featuring advanced frequency synthesis technology, this device ensures minimal jitter and phase noise, making it suitable for systems demanding high timing accuracy.
Applications
- Networking equipment (e.g., routers, switches, optical transport)
- Data centers and servers
- Broadcast video and audio equipment
- Test and measurement instruments
- Industrial automation systems
Features
- Four independent clock outputs
- Output frequency range: Up to 200 MHz (depending on configuration)
- Ultra-low jitter performance: Typically less than 100 fs RMS
- I2C or SPI interface for control and configuration
- Integrated voltage-controlled oscillator (VCO)
- Supports various output clock formats: LVPECL, LVDS, HCSL, CMOS
- Small 24-QFN package
- Operating temperature range: -40°C to +85°C
Benefits
- Improved System Performance: Low jitter output minimizes bit error rates and improves the overall performance and reliability of the system.
- Design Flexibility: Multiple independent clock outputs and a wide frequency range enable designers to tailor the clocking solution to specific application needs.
- Simplified Design: Integrated VCO and an easy-to-use control interface simplify the clock circuit design and reduce the number of external components.
- Reduced BOM Cost: High integration level minimizes the overall bill of materials (BOM) cost.
- High Reliability: Designed for robust operation and long-term reliability in demanding environments.
Additional Details
The SI5335B-B01599-GM utilizes advanced clock synthesis technology for precise frequency control and low phase noise. It supports multiple clock formats including LVPECL, LVDS, HCSL, and CMOS, offering broad compatibility with different digital interfaces. The device is housed in a small 24-QFN package, making it suitable for space-constrained applications. Its I2C or SPI control interface allows for easy configuration and monitoring of the clock parameters. This particular part number, SI5335B-B01599-GM, includes factory-programmed settings to meet specific application requirements and performance parameters as defined by Skyworks Solutions Inc.