The NJW1110V-TE2 is a 3-channel electronic volume IC manufactured by New Japan Radio (NJR). It's designed for audio applications requiring precise volume control and low distortion. This IC offers independent control over three audio channels, making it suitable for stereo systems with subwoofer outputs, multi-channel surround sound systems, and other audio processing applications.
Applications
- Home theater systems
- Car audio systems
- Audio amplifiers
- Mixing consoles
- Electronic musical instruments
Features
- 3-Channel Electronic Volume: Provides independent volume control for three audio channels.
- Low Distortion: Offers excellent audio fidelity with minimal harmonic distortion.
- Low Noise: Ensures a clean audio signal with minimal background noise.
- Wide Dynamic Range: Handles a wide range of audio signal levels without clipping or distortion.
- I2C Control Interface: Allows for easy control via a standard I2C serial communication interface.
- Mute Function: Provides a convenient mute function for each channel.
Benefits
- Precise Volume Control: Enables accurate and repeatable volume adjustments.
- High Audio Quality: Delivers excellent audio performance with low distortion and noise.
- Flexible Control Options: I2C interface allows for easy integration with microcontrollers and other control systems.
- Simplified System Design: Integrated features reduce the number of external components required.
- Improved User Experience: Provides a smooth and responsive volume control experience.
Technical Specifications
The NJW1110V-TE2 typically operates from a single power supply voltage (e.g., 5V). It features a wide input voltage range and a low output impedance. The I2C interface allows for setting the volume level for each channel independently. The mute function can be used to quickly silence any channel. Refer to the NJR datasheet for detailed specifications on THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and other performance parameters. The datasheet also provides information on the recommended operating conditions and external component values.
The IC is usually available in a small surface-mount package (e.g., VQFN). External resistors and capacitors are used to configure the gain and frequency response of the volume control circuit. The datasheet provides detailed application notes and circuit diagrams to assist with the design process.