EN
  • EN
  • DE

2N2197

Part No 2N2197
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description SI NPN POWER BJT , I(C) = A TO 2.4 A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123643-2N2197
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2197 CAD Model

Description

The 2N2197 is a silicon NPN transistor produced by New Jersey Semi-Conductor Products, Inc. Primarily designed for general-purpose amplifier and switching applications, this transistor offers reliable performance and is suitable for a variety of electronic circuit designs. It is widely used in circuits requiring amplification and switching due to its robust characteristics.

Applications

  • General-Purpose Amplification: Used in audio amplifiers, signal conditioning circuits, and instrumentation amplifiers.
  • Switching Applications: Employed in switching regulators, inverters, and digital logic circuits.
  • Oscillator Circuits: Integrated into oscillators for generating timing signals.
  • Driver Stages: Used to drive higher-power transistors in various applications.
  • Analog Circuits: Suitable for use in various analog circuits requiring amplification and switching.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for stable and reliable performance.
  • High Collector-Emitter Voltage (VCEO): Capable of handling higher voltages, offering enhanced reliability.
  • High Current Gain (hFE): Provides good current amplification for efficient signal boosting.
  • TO-18 Package: Available in a compact TO-18 metal can package.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Versatile Application: Suitable for a broad range of amplification and switching tasks.
  • Reliable Performance: Ensures stable and consistent performance across different conditions.
  • High Voltage Capability: Capable of handling higher voltages compared to other similar transistors.
  • Easy Integration: Compatible with standard electronic circuit designs and components.
  • Durable Package: The TO-18 package provides good mechanical protection.

Additional Details

The 2N2197 features a collector-emitter voltage (VCEO) typically around 80V. Collector current (IC) is generally around 500mA. The power dissipation is around 800mW. The current gain (hFE) ranges from approximately 40 to 120. For detailed specifications and application notes, refer to the official datasheet provided by New Jersey Semi-Conductor Products, Inc.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess