EN
  • EN
  • DE

2N5133

Part No 2N5133
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description PHYSICAL DIMENSIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123925-2N5133
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5133 CAD Model

Description

The 2N5133 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for high-speed switching and amplifier applications. Known for its high current gain and low saturation voltage, the 2N5133 is commonly used in a variety of high-performance electronic circuits where fast switching speeds and efficient amplification are required.

Applications

  • High-Speed Switching: Used in high-speed switching circuits such as DC-DC converters and logic gates.
  • Small Signal Amplification: Employed in audio amplifiers, preamplifiers, and signal conditioning circuits.
  • Oscillators: Integrated into oscillator circuits for generating timing signals in electronic systems.
  • Driver Stages: Used as a driver for larger transistors or power devices in power amplification circuits.
  • Pulse Amplifiers: Utilized in pulse amplifier circuits for applications such as radar and communication systems.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for reliable and stable performance.
  • High Current Gain (hFE): Provides significant current amplification for efficient signal boosting.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency in switching applications.
  • High Transition Frequency (fT): Offers excellent high-frequency performance for fast switching speeds.
  • TO-18 Package: Encased in a durable TO-18 metal can package.

Benefits

  • Enhanced Switching Performance: Provides fast and efficient switching capabilities in electronic circuits.
  • Reliable Amplification: Delivers stable and consistent performance in various amplifier applications.
  • Minimized Power Loss: Reduces power dissipation in switching circuits, improving overall efficiency.
  • Versatile Application: Suitable for a wide range of high-speed switching and amplification tasks.
  • Easy to Integrate: Compatible with standard electronic circuits and components, simplifying circuit design.

Additional Details

The 2N5133 typically features a collector-emitter voltage (VCEO) of around 25V, a collector current (IC) of around 500mA, and a power dissipation of about 500mW. Its current gain (hFE) ranges from approximately 50 to 250, and its transition frequency (fT) is around 250 MHz. Always consult the official datasheet from New Jersey Semi-Conductor Products, Inc. for precise specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Samsung
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess