EN
  • EN
  • DE

1PS79SB70/DG,115

Part No 1PS79SB70/DG,115
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (0 - A)
Description 1PS79SB70 - General-purpose Schottky diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1190220-1PS79SB70/DG,115
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1PS79SB70/DG,115 CAD Model

Description

The 1PS79SB70/DG,115 is a Schottky barrier diode manufactured by Nexperia USA Inc. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for applications requiring high efficiency and rapid response times. The '/DG,115' likely indicates specific packaging or reel size information.

Applications:

  • High-frequency rectification: Efficiently rectifying high-frequency signals.
  • Voltage clamping: Protecting sensitive circuits from overvoltage conditions.
  • Reverse polarity protection: Preventing damage from incorrect power connections.
  • Switching power supplies: Improving efficiency in power supply circuits.
  • RF mixing and detection: Used in radio frequency applications.

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Suitable for space-constrained applications.
  • Surface mount device (SMD): Designed for automated assembly processes.

Benefits:

  • Increased efficiency: Reduces power losses in rectifier circuits.
  • Improved performance: Enables faster switching speeds and higher frequency operation.
  • Reduced size: Allows for smaller and more compact designs.
  • Easy assembly: Compatible with automated manufacturing processes.

Additional Details:

Key specifications of the 1PS79SB70/DG,115 Schottky diode include:

  • Maximum Continuous Forward Current: Typically around 200mA to 500mA (Consult datasheet for exact value).
  • Maximum Peak Reverse Voltage: Typically around 70V (Consult datasheet for exact value).
  • Forward Voltage at Specified Current: Consult datasheet for values at different current levels.
  • Reverse Leakage Current: Consult datasheet for specific values.

The package type is likely SOD323 or similar small SMD package. Consult the Nexperia datasheet for the 1PS79SB70 for complete and precise specifications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,690 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess