EN
  • EN
  • DE

2N7002NXBKR

Part No 2N7002NXBKR
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 270 mA
Rds On - Drain-Source Resistance 2.8 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.1 V
Qg - Gate Charge 1 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 400 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 N-Channel
Brand Nexperia
Fall Time 2.9 ns
Product Type MOSFETs
Rise Time 4.3 ns
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 6.9 ns
Typical Turn-On Delay Time 4.7 ns
Ultra Librarian 3D Model Ultra Librarian 2N7002NXBKR CAD Model

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0751
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess