EN
  • EN
  • DE

2PD1820AS,115

Part No 2PD1820AS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 170 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004111-2PD1820AS,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PD1820AS,115 CAD Model

Description

The 2PD1820AS,115 is a PNP Bipolar Junction Transistor (BJT) manufactured by Nexperia. This transistor is designed for general-purpose switching and amplification applications. It is provided in a SOT-23 (TO-236AB) surface mount package, making it suitable for compact electronic designs.

Applications

  • General-Purpose Switching
  • Amplification Circuits
  • Driver Stages
  • Load Switches
  • Portable Devices
  • Small Signal Amplification

Features

  • Transistor Type: PNP
  • Package Type: SOT-23 (TO-236AB)
  • Collector-Emitter Voltage (Vceo): -50V
  • Collector Current (Ic): -500mA
  • Power Dissipation (Ptot): 250mW
  • DC Current Gain (hFE): 100 to 300 (at Ic = -100mA, Vce = -5V)
  • Transition Frequency (fT): 100 MHz

Benefits

  • Versatile: Suitable for a wide range of switching and amplification tasks.
  • Compact Size: SOT-23 package allows for high-density PCB layouts.
  • Good Current Gain: Provides sufficient amplification for small signals.
  • Reliable Performance: Nexperia is a reputable manufacturer known for quality semiconductors.
  • Easy to Use: Standard BJT characteristics make it easy to design with.

Additional Details

The 2PD1820AS,115 transistor is designed for surface mount technology (SMT) assembly. Its relatively high collector-emitter voltage and collector current ratings make it suitable for a variety of applications. The DC current gain (hFE) is guaranteed between 100 and 300 under specified test conditions, ensuring consistent performance. The SOT-23 package provides good thermal dissipation for its size. This transistor is commonly used in circuits where a small, reliable PNP switching device is required.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0834 $50.0400
1,465+ $0.0684 $100.2060
2,265+ $0.0663 $150.1695
3,120+ $0.0642 $200.3040
4,035+ $0.0620 $250.1700
5,400+ $0.0556 $300.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess