EN
  • EN
  • DE

74AHCT1G32GW

Part No 74AHCT1G32GW
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description NEXPERIA 74AHCT1G32GW - OR GATE, / OR Gate IC 1 Channel 5-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHCT
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHCT1G32
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 548077-74AHCT1G32GW
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G32GW CAD Model

Description

The 548077-74AHCT1G32GW is an OR gate integrated circuit from the 74AHCT series.

  • Designed for: Use in logic and gate applications
  • Circuit: Single
  • Inputs: Two
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Maximum Propagation Delay: 7.9ns @ 5V
  • Maximum Quiescent Current: 1µA
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: 5-TSSOP
  • Mounting: Surface mount
  • Manufacturer: Nexperia USA Inc.
  • Product Status: Active
  • Input Logic Level (Low): 0.8V
  • Input Logic Level (High): 2V

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0563 $57.9890
2,500+ $0.0462 $115.5000
3,870+ $0.0448 $173.3760
5,335+ $0.0434 $231.5390
6,890+ $0.0420 $289.3800
9,235+ $0.0376 $347.2360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess