EN
  • EN
  • DE

74AHCT259D112

Part No 74AHCT259D112
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description Ahct/vhct Series Octal Low Level Triggered D Latch True Output PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
High Level Output Current -8 mA
Independent Circuits 1
Logic Function D-Type, Latch
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 6
Number of Output Lines 8
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 23 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 4.1 ns
Win Source Part Number 1012059-74AHCT259D112
Categories Logic - Flip Flops
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AHCT259D112 CAD Model

Description

The Nexperia USA Inc. 74AHCT259D112 is an 8-bit D-type latch IC that operates at a voltage of 5V.

  • Polarity: Non-Inverting
  • Maximum Propagation Delay: 23ns
  • Popularity: High
  • Standard Package: 16 pins
  • ECCN: EAR99
  • REACH: Unaffected
  • Operating Temperature: -40°C to 125°C
  • Demand and Supply Balance: High
  • Applications: Logic flip-flops

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess