EN
  • EN
  • DE

74ALVCH16601DGG:11

Part No 74ALVCH16601DGG:11
Manufacturer Nexperia USA Inc.
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Universal Bus Transceiver
Number of Circuits 18
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499303-74ALVCH16601DGG:11
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16601DGG:11 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess