EN
  • EN
  • DE

74AUP1G125GX,125

Part No 74AUP1G125GX,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER/LINE DVR 3ST X2SON5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 4-UDFN (1.0x1.0)
Win Source Part Number 1007759-74AUP1G125GX,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125GX,125 CAD Model

Description

The 74AUP1G125GX,125 is a buffer, non-inverting logic type IC manufactured by Nexperia USA Inc.

  • Package: Reel-Tray
  • Mounting Type: SMD (SMT)
  • Number of Elements: One
  • Bits per Element: One
  • Current Output High: 4mA
  • Current Output Low: 4mA
  • Supply Voltage Range: 0.8V to 3.6V
  • Category: Integrated Circuits

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602,200 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess