EN
  • EN
  • DE

74HC161PW,118

Part No 74HC161PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BINAR COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 48MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008247-74HC161PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC161PW,118 CAD Model

Description

The Nexperia USA Inc. 74HC161PW,118 is a binary counter integrated circuit that comes in a 16-TSSOP package.

  • Package: 16-TSSOP
  • Trigger Type: Positive Edge
  • Direction: Up
  • Reset: Asynchronous
  • Timing: Asynchronous/Synchronous
  • Maximum Count Rate: 48MHz
  • Operating Temperature: -40°C to 125°C
  • Logic Type: Binary Counter
  • Number of Elements: 1
  • Bits per Element: 4

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.1934
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess