EN
  • EN
  • DE

74HC4520PW,118

Part No 74HC4520PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT SYNC BINARY 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Reel package
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 69MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 765446-74HC4520PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC4520
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC4520PW,118 CAD Model

Description

The 74HC4520PW,118 is a binary counter from Nexperia USA Inc. that is part of the 74HC series.

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Logic Type: Binary counter
  • Operating Supply Voltage: 2V to 6V
  • Count Rate: 69MHz
  • Elements: 2
  • Bits per Element: 4
  • Direction: Up
  • Asynchronous Reset: Yes
  • Synchronous: Yes
  • ECCN: EAR99
  • Popularity: Medium
  • Alternative Part Numbers: M74HC4520TTR, 74HC4520DB,112, 74HC4520DB,118

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess