EN
  • EN
  • DE

74LVT244APW,112

Part No 74LVT244APW,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74LVT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 765857-74LVT244APW,112
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVT244
Introduction Date November 14, 1995
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74LVT244APW,112 CAD Model

Description

The 74LVT244APW,112 is an octal buffer/line driver with 3-state outputs from Nexperia. This device is part of the Low Voltage Technology (LVT) family, designed for high-speed, low-voltage applications. It's commonly used for isolating memory, driving heavily loaded lines, and improving overall system performance by providing strong drive capability and minimizing signal degradation. The 3-state outputs allow for easy connection to a bus without loading the bus when the device is disabled.

Applications:

  • Memory Interfacing: Buffering memory address and data lines.
  • Line Driving: Driving heavily loaded backplanes and cables.
  • Bus Isolation: Isolating sections of a bus for testing or reconfiguration.
  • Data Multiplexing: Selecting between multiple data sources.
  • Clock Distribution: Driving clock signals to multiple destinations.

Features:

  • Octal Buffer/Line Driver: Provides eight channels of buffered output.
  • 3-State Outputs: Allows the outputs to be disabled for bus isolation or multiplexing.
  • Low Voltage Operation: Operates from a 3.3V supply.
  • High-Speed Performance: Minimizes propagation delay for fast data transfer.
  • Low Noise: Reduces signal distortion and crosstalk.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Increased Drive Capability: Drives heavier loads and longer lines without signal degradation.
  • Flexible Circuit Design: 3-state outputs allow for easy bus isolation and multiplexing.
  • Fast Data Transfer: High-speed performance ensures timely data transmission.
  • Reduced System Noise: Low noise characteristics minimize interference and improve system reliability.

Additional Details:

The 74LVT244APW,112 is available in a TSSOP20 package for easy surface mount assembly. It features a wide operating temperature range. The device is also Pb-free and RoHS compliant. The enable inputs (1OE and 2OE) control the output state. When 1OE and 2OE are low, the outputs follow the inputs. When either 1OE or 2OE is high, the corresponding outputs are in a high-impedance state. This device offers a combination of high speed, low noise, and strong drive capability, making it an excellent choice for a wide range of buffering and line driving applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess