EN
  • EN
  • DE

BC846S,115

Part No BC846S,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 300mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 1022428-BC846S,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC846S,115 CAD Model

Description

The Nexperia USA Inc. 1022428-BC846S,115 is a dual NPN transistor with a maximum current collector of 100mA and a maximum collector-emitter breakdown voltage of 65V.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 1022428-BC846S,115
  • Maximum Current Collector: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • Maximum Power Dissipation: 300mW
  • Mounting Type: Surface Mounted
  • Typical Gain (hFE): 110 @ 2mA, 5V
  • Frequency Transition: 100MHz
  • Maximum Vce (sat): 300mV @ 5mA, 100mA
  • Collector Cut-off Current (max): 15nA (ICBO)
  • Operating Temperature: 150°C
  • Package: 6-TSSOP, SC-88

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,250 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess