EN
  • EN
  • DE

BC856S,115

Part No BC856S,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 300mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 1022491-BC856S,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC856S,115 CAD Model

Description

The Nexperia USA Inc. BC856S,115 is an active SMD (SMT) transistor with a maximum current collector of 100mA and a maximum collector-emitter breakdown voltage of 65V.

  • Frequency Transition: 100MHz
  • Typical Gain (hFE): 110 @ 2mA, 5V
  • Maximum Power Dissipation: 300mW
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287,600 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess