EN
  • EN
  • DE

BCM857DS,135

Part No BCM857DS,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.1A 6TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 400mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 200 at 2mA, 5V
Maximum Power 380mW
Frequency - Transition 175MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Family Part Number BCM857
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722618-BCM857DS,135
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM857DS,135 CAD Model

Description

The BCM857DS,135 is a PNP bipolar junction transistor (BJT) array from Nexperia. This device consists of two isolated PNP transistors in a small Surface-Mounted Device (SMD) package (SOT-363). These transistors are designed for general-purpose switching and amplification applications.

Applications:

  • General Purpose Amplification: Used for amplifying weak signals in various electronic circuits.
  • Switching Applications: Employed as switches to control the flow of current in circuits.
  • Driver Circuits: Used to drive larger loads, such as LEDs, relays, and other transistors.
  • Complementary Circuits: Paired with NPN transistors to create complementary push-pull amplifiers and other circuits.
  • Interface Circuits: Used to interface between different voltage levels or signal types.

Features:

  • Dual PNP Transistors: Contains two isolated PNP transistors in a single package.
  • Low Saturation Voltage: Provides low voltage drop when the transistor is fully turned on.
  • High Current Gain (hFE): Offers high current amplification for efficient signal boosting.
  • Small SMD Package: Available in a compact SOT-363 package for space-constrained applications.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Space Saving: Integrates two transistors into a single package, saving valuable board space.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Improved Performance: Low saturation voltage and high current gain enhance circuit performance.
  • Reliable Operation: Robust design ensures reliable performance in various applications.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details:

The BCM857DS,135 is available in a SOT-363 package. It features a collector-emitter voltage (VCEO) rating of -45V and a continuous collector current (IC) rating of -100mA. The typical current gain (hFE) is 85 to 260. The operating temperature range is -65°C to +150°C.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess