EN
  • EN
  • DE

BCP68/DG/B2,115

Part No BCP68/DG/B2,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 32 V
Collector Emitter Voltage (VCEO) 20 V
Max Collector Current 2 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.35 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 4
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1048865-BCP68/DG/B2,115
Categories RF Transistors(BJT)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP68/DG/B2,115 CAD Model

Description

The Nexperia BCP68/DG/B2,115 is an RF transistor that features a SOT-223 package and has a maximum power dissipation of 1.35W.

  • Collector Base Voltage (VCBO): 32V
  • Collector Emitter Voltage (VCEO): 20V
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -55°C
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess