EN
  • EN
  • DE
  • IT

BUK6211-75C,118

Part No BUK6211-75C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 74A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 74A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 81nC @ 10V
Max Input Capacitance 5251pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025144-BUK6211-75C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6211-75C,118 CAD Model

Description

The BUK6211-75C,118 is an N-Channel MOSFET designed and manufactured by Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Type: Discrete Semiconductor
  • Package: DPAK
  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current @ 25°C: 74A
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Max Gate Charge: 81nC @ 10V
  • Maximum Rds On @ Id, Vgs: 11 mOhm @ 25A, 10V
  • Power Dissipation: 158W (Tc)
  • Operating Temperature: -55°C to 175°C (TJ)
  • Mounting Type: SMD (SMT)
  • Maximum Input Capacitance: 5251pF @ 25V
  • Alternatives: IRFR3607TRPBF, BUK7214-75B, BUK7214-75B

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.4692
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess