EN
  • EN
  • DE

BUK6610-75C,118

Part No BUK6610-75C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 78A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 75 V 78A (Tc) 158W (Tc) Surface Mount D2PAK
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934063776118, BUK661075C118, 568-6994-1-ND, 568-6994-2-ND, 568-6994-2, 1727-5515-6, 568-6994-6-ND, 568-6994-1, BUK6610-75C,118-ND, 1727-5515-2, 568-6994-6, 1727-5515-1
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913768-BUK6610-75C,118
Ultra Librarian 3D Model Ultra Librarian BUK6610-75C,118 CAD Model

Description

The Nexperia BUK6610-75C,118 is an N-Channel 75V transistor with a current rating of 78A.

  • Package Type: D2PAK
  • Mounting: surface mounting
  • Family: BUK6610 family
  • Category: Discrete Semiconductor Products
  • Operating Temperature Range: -55°C to 175°C
  • Packaging: reel packaging
  • Quantity per Package: 800
  • Classification: EAR99 and REACH unaffected

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1850 $59.2500
120+ $0.9725 $116.7000
185+ $0.9425 $174.3625
255+ $0.9125 $232.6875
330+ $0.8813 $290.8290
440+ $0.7900 $347.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,575 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess