EN
  • EN
  • DE

BUK7105-40AIE,118

Part No BUK7105-40AIE,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 127nC @ 10V
Max Input Capacitance 5000pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Current Sensing
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-426
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 1025182-BUK7105-40AIE,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian BUK7105-40AIE,118 CAD Model

Description

The Nexperia BUK7105-40AIE,118 is an N-channel MOSFET that comes in SOT-426 package.

  • Drain-Source Breakdown Voltage: 40V
  • Continuous Drain Current: 75A @ 25°C
  • Rds On: 5 mOhm @ 50A and 10V
  • Gate-Source Voltage: ±20V
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Gate Charge: 127nC @ 10V
  • Power Dissipation: 272W (Tc)
  • Mounting: SMD (SMT)
  • Temperature Range: -55°C to 175°C (TJ)
  • Packaging: Reel
  • Status: Obsolete

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7341 $74.9364
8+ $15.3719 $122.9752
12+ $14.8914 $178.6968
17+ $14.4109 $244.9853
21+ $13.9305 $292.5405
28+ $12.4890 $349.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess