EN
  • EN
  • DE

BUK7520-55A,127

Part No BUK7520-55A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 54A TO220AB / Trans MOSFET N-CH 55V 54A Automotive 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 1592pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 118W (Tc)
Rds On (Maximum) @ Id, Vgs 20 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 770654-BUK7520-55A,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name BUK7520-55A
Introduction Date January 18, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7520-55A,127 CAD Model

Description

The Nexperia BUK7520-55A is a MOSFET transistor that is part of the TrenchMOS series. It is designed to operate at a continuous drain current of 54A (Tc) and a drain-source voltage of 55V.

  • Continuous Drain Current: 54A (Tc)
  • Drain-Source Voltage: 55V
  • Gate-Source Voltage: ±20V
  • Power Dissipation: 118W (Tc)
  • Package: TO-220-3
  • Maximum On-Resistance: 20 mOhm @ 25A, 10V

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess