EN
  • EN
  • DE

BUK7K134-100EX

Part No BUK7K134-100EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 100V 9.8A LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 9.8A
Rds On (Max) @ Id, Vgs 121mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 10.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 564pF @ 25V
Power - Max 32W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K134
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1050073-BUK7K134-100EX
Ultra Librarian 3D Model Ultra Librarian BUK7K134-100EX CAD Model

Description

The BUK7K134-100EX is a dual N-channel MOSFET array in an SOT-1205, 8-LFPAK56 package.

  • Voltage: drain-to-source voltage of 100V
  • Current: continuous drain current of 9.8A @ 25°C.
  • On-Resistance: maximum on-resistance is 121mOhm @ 5A and 10V gate-to-source voltage.
  • Gate Threshold Voltage: gate threshold voltage of 4V @ 1mA.
  • Power Dissipation: With a maximum power dissipation of 32W, it offers efficient performance for power applications.
  • Operating Temperature: operates @ a temperature range of -55°C to 175°C, making it suitable for automotive and other demanding environments.
  • Status: The BUK7K134-100EX is an active product from Nexperia USA Inc., offering high-quality and reliable performance for your MOSFET array needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
Lowest to $5.4135
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5608 $58.8840
255+ $0.4602 $117.3510
390+ $0.4458 $173.8620
540+ $0.4314 $232.9560
695+ $0.4171 $289.8845
930+ $0.3739 $347.7270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess