EN
  • EN
  • DE

BUK7M12-40EX

Part No BUK7M12-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 48A LFPAK33  /  N-Channel 40 V 48A (Tc) 55W (Tc) Surface Mount LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 12mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 15.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 979 pF @ 25 V
Power Dissipation (Max) 55W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Base Product Number BUK7M12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 934070085115,568-13000-2,568-13000-2-ND,568-13000-1,568-13000-1-ND,2156-BUK7M12-40EX-NEX,BUK7M12-40E,115,568-13000-6-ND,1727-2556-1,1727-2556-2,1727-2556-6,568-13000-6,BUK7M12-40EX-ND,NEXNEXBUK7M12-40EX
Standard Package 1,500
Win Source Part Number 960069-BUK7M12-40EX
Ultra Librarian 3D Model Ultra Librarian BUK7M12-40EX CAD Model

Description

The BUK7M12-40EX is a N-Channel MOSFET transistor from Nexperia USA Inc.

  • Series: Automotive, AEC-Q101 series
  • Packaging: Tape & Reel.
  • Voltage: maximum drain-source voltage of 40 V
  • Current: continuous drain current of 48A (Tc).
  • Rds On (Max): 12mOhm @ 15A, 10V
  • Vgs(th) (Max): 4V @ 1mA.
  • Power Dissipation (Max): 55W (Tc)
  • Package/Case: SOT-1210, 8-LFPAK33 (5-Lead).
  • Supplier Device Package: LFPAK33
  • Gate Charge (Qg) (Max): 15.8 nC @ 10 V.
  • Input Capacitance (Ciss) (Max): 979 pF @ 25 V
  • Vgs (Max): ±20V.
  • Temperature Range: -55°C ~ 175°C (TJ).
  • Alternative Parts: IPD50N04S410ATMA1, IPD50N04S309ATMA1, NTDV5805NT4G, IPD088N04LGBTMA1, BUK9M14-40EX, and FDD8880.
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected.
  • HTSUS: 8541.29.0095.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess