EN
  • EN
  • DE

BUK7Y53-100B,115

Part No BUK7Y53-100B,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 24.8A LFPAK / Trans MOSFET N-CH 100V 24.8A Automotive 5-Pin(4+Tab) LFPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 24.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1467pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 53 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package LFPAK56, Power-SO8
Package SC-100, SOT-669
Win Source Part Number 770668-BUK7Y53-100B,115
Popularity Medium
Supply and Demand Status Balance
Family Name BUK7Y53-100B
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BUK7Y53-100B,115 CAD Model

Description

The Nexperia USA Inc. 770668-BUK7Y53-100B,115 is a MOSFET with a channel type of N and a drain source voltage of 100V.

  • Current Continuous Drain (Id): 24.8A (Tc)
  • Maximum Power Dissipation: 85W (Tc)
  • Drive Voltage: 10V
  • Gate Charge (Qg): 22nC @ 10V
  • Input Capacitance (Ciss): 1467pF @ 25V
  • Voltage Threshold (Vgs(th)): 4V @ 1mA
  • Package: SC-100, SOT-669
  • Operating Temperature Range: -55°C ~ 175°C (TJ)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3819 $55.2760
90+ $1.1339 $102.0510
140+ $1.0985 $153.7900
190+ $1.0630 $201.9700
245+ $1.0276 $251.7620
330+ $0.9213 $304.0290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess