EN
  • EN
  • DE

BUK9675-55A,118

Part No BUK9675-55A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 20A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 643pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 62W (Tc)
Maximum Rds On at Id,Vgs 68 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025401-BUK9675-55A,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK9675-55A,118 CAD Model

Description

The Nexperia USA Inc. BUK9675-55A,118 is a MOSFET technology N-channel polarity electronic component.

  • Technology: MOSFET
  • Polarity: N-Channel
  • Power Dissipation: 62W (Tc)
  • Packaging: Reel - TR
  • Drain-Source Breakdown Voltage (Max): 55V
  • Continuous Drain Current at 25°C: 20A (Tc)
  • Mounting Type: SMD (SMT)
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
  • Status: Active
  • Temperature Range: -55°C to 175°C (TJ)
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess