EN
  • EN
  • DE

BUK9K17-60E/1X

Part No BUK9K17-60E/1X
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description Mosfet Array 60V 26A (Ta) 53W (Ta) Surface Mount LFPAK56D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Bulk
Part Status Obsolete
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 26A (Ta)
Rds On (Max) @ Id, Vgs 15.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 16.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 2223pF @ 25V
Power - Max 53W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK9K17
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1478492-BUK9K17-60E/1X
Ultra Librarian 3D Model Ultra Librarian BUK9K17-60E/1X CAD Model

You May Also Be Interested in

Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.2256
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess